Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1500 2000 2500 3000 3500 4000 4050 4100 4150 4200 4250 4300 4350 4360 4370 4380 4390 4400 4405 4406 4407 4408 4409 4410 4411 4412 4413 4414 4415 4416 4417 4420 4430 4440 4450 4460 4470 4500 4550 4600 4650 4700 4750 5000 5409
Product Name Notes
2.5MM HT PWR JACK SLD, RoHS
2.5mm Pin Meter, 8.1mm Bushing Length, T
2.5MM PWR JACK SLD, RoHS
2.5MM RA HT PWR JACK SLD, RoHS
2.5MM RA PWR JACK SLD, ROHS
cable assembly
Connector
Dsub RA SD SMT 15 Skt
Dsub RA SD SMT 9 Skt
DSUB STAMPED 3A RR (BAG 100)
Dsub Stamped Signal 3A St CB Press-Fit
Dsub Stamped Signal 3A St PCB TH
Dsub, Machined Pin 7.5A, Right Angle PCB
Dsub, Machined Pin 7.5A, Straight PCB Th
Dsub, Machined Pin 7.5A, Straight Solder
Dsub, Machined Pin 7.5A, Straight Wire W
Dsub, Machined signal 7.5A, Right Angle
Dsub, Machined signal 7.5A, Straight PCB
Dsub, Machined Signal 7.5A, Straight Scr
Dsub, Right Angle Standard Density SMT,
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, RR Crimping Pin
Dsub, Stamped Signal 3A, RR Crimping Soc
Dsub, Stamped Signal 3A, Straight PCB Pr
Dsub, Stamped Signal 3A, Straight PCB Th
Electronic Component
Front Screw Dimension: 4.75*4.8*11.8, Tr
HT PWR JACK 2.5MM, RoHS
HT PWR JACK RA 2.5MM, RoHS
INLINE ASSEMBLY W FLEX, RoHS
INLINE ASSEMBLY, RoHS
L17SM215SB11R
POWER JAX, RoHS
RA POWER JAX, RoHS
Slim SMT Dsub Right Angle, 9pin female,
Slim SMT Dsub Right Angle, 9pin male, 2

<< Prev Next >>