Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State LM27-2PL MDA

Description
Win Source Part Number: 1342050-LM27-2PL MDA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 7,000 Output Type: Open Drain Output: Active High Switching Temperature: 145°C Current - Supply: 15µA Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Diesale Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM27 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342050-LM27-2PL MDA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 7,000 Output Type: Open Drain Output: Active High Switching Temperature: 145°C Current - Supply: 15µA Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Diesale Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM27 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM27-2PL MDA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
LM27-2PL MDA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State LM27-2PL MDA
Win Source Part Number: 1342050-LM27-2PL MDA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 7,000 Output Type: Open Drain Output: Active High Switching Temperature: 145°C Current - Supply: 15µA Output Function: /OverTemp, VTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Diesale Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM27 Product Status: Obsolete

Win Source Part Number: 1342050-LM27-2PL MDA
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Package: Tape & Reel
Standard Package: 7,000
Output Type: Open Drain
Output: Active High
Switching Temperature: 145°C
Current - Supply: 15µA
Output Function: /OverTemp, VTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 2.7 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Diesale
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM27
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermostats
Product Number LM27-2PL MDA
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Set Point Range 293 F (145 C)
Unlock Full Specs
to access all available technical data

Similar Products

Bulb and Capillary Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 40 to 560 F (4.44 to 293 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details