Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC653ACVUATR

Description
Win Source Part Number: 1345237-TC653ACVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching Temperature: 25°C, 35°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC653
Request a Quote Datasheet
Description
Win Source Part Number: 1345237-TC653ACVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching Temperature: 25°C, 35°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC653
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC653ACVUATR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC653ACVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC653ACVUATR
Win Source Part Number: 1345237-TC653ACVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching Temperature: 25°C, 35°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC653

Win Source Part Number: 1345237-TC653ACVUATR
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Automatic Fan Shutdown, Fan Controller
Package: Tape & Reel
Standard Package: 2,500
Output: Active Low
Switching Temperature: 25°C, 35°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC653

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC653ACVUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC653ACVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC653ACVUATR
THERMOSTAT 25/35DEG ACT LO 8MSOP

THERMOSTAT 25/35DEG ACT LO 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats
Product Number TC653ACVUATR TC653ACVUATR
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Set Point Range 77 to 95 F (25 to 35 C) 77 to 95 F (25 to 35 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - 2651583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 14 F (-10 C)
View Details