Microchip Technology, Inc. Thermostats - Solid State TC650BEVUATR

Description
Thermostat 55°C Active Low 8-MSOP
Request a Quote Datasheet
Description
Thermostat 55°C Active Low 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - TC650BEVUATR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC650BEVUATR-ND
Thermostats - Solid State TC650BEVUATR-ND
Thermostat 55°C Active Low 8-MSOP

Thermostat 55°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC650BEVUATR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC650BEVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC650BEVUATR
Win Source Part Number: 1345231-TC650BEVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching Temperature: 55°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC650

Win Source Part Number: 1345231-TC650BEVUATR
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Fan Controller
Package: Tape & Reel
Standard Package: 2,500
Output: Active Low
Switching Temperature: 55°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC650

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC650BEVUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC650BEVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC650BEVUATR
THERMOSTAT 55DEGC ACTV LOW 8MSOP

THERMOSTAT 55DEGC ACTV LOW 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC650BEVUATR-ND TC650BEVUATR TC650BEVUATR
Product Name Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Temperature Hysteresis -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 7T.81 - Panel thermostat - 7T8100002301 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details