Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651ACVUA

Description
Win Source Part Number: 1345243-TC651ACVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 45°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651
Request a Quote Datasheet
Description
Win Source Part Number: 1345243-TC651ACVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 45°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651ACVUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651ACVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651ACVUA
Win Source Part Number: 1345243-TC651ACVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 45°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651

Win Source Part Number: 1345243-TC651ACVUA
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Automatic Fan Shutdown, Fan Controller
Package: Tube
Standard Package: 100
Output: Active Low
Switching Temperature: 45°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC651

Buy Now Datasheet
Thermostats - Solid State - TC651ACVUA-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC651ACVUA-ND
Thermostats - Solid State TC651ACVUA-ND
Thermostat 45°C Active Low 8-MSOP

Thermostat 45°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651ACVUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651ACVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651ACVUA
THERMOSTAT 45DEGC ACTV LOW 8MSOP

THERMOSTAT 45DEGC ACTV LOW 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC651ACVUA TC651ACVUA-ND TC651ACVUA
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Set Point Range 113 F (45 C) 113 F (45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Thermostats - 2237784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 41 F (5 C)
View Details
Dual Adjustable Thermostat ZR 011 - 01172.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
2 suppliers