Sensata Technologies Thermostats - Mechanical 67F080P

Description
Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 67F080P-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
67F080P-ND
Thermostats - Mechanical 67F080P-ND
Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins

Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - 67F080P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
67F080P
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical 67F080P
Win Source Part Number: 1039795-67F080P Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 176°F (80°C) Reset Temperature: 131°F (55°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Mounting Type: Through Hole Package / Case: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata-Airpax Base Product Number: 67F080

Win Source Part Number: 1039795-67F080P
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical
Series: 6700
Termination Style: PC Pins
Package: Tube
Standard Package: 500
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 176°F (80°C)
Reset Temperature: 131°F (55°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Mounting Type: Through Hole
Package / Case: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Sensata-Airpax
Base Product Number: 67F080

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermostats Thermostats
Product Number 67F080P-ND 67F080P
Product Name Thermostats - Mechanical Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Set Point Range 176 F (80 C) 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 50 to 570 F (10 to 299 C)
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details