Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651AGVUA

Description
Win Source Part Number: 1345253-TC651AGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 65°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651
Request a Quote Datasheet
Description
Win Source Part Number: 1345253-TC651AGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 65°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651AGVUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651AGVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651AGVUA
Win Source Part Number: 1345253-TC651AGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 65°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651

Win Source Part Number: 1345253-TC651AGVUA
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Automatic Fan Shutdown, Fan Controller
Package: Tube
Standard Package: 100
Output: Active Low
Switching Temperature: 65°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC651

Buy Now Datasheet
Thermostats - Solid State - TC651AGVUA-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC651AGVUA-ND
Thermostats - Solid State TC651AGVUA-ND
Thermostat 65°C Active Low 8-MSOP

Thermostat 65°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651AGVUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651AGVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651AGVUA
THERMOSTAT 65DEGC ACTV LOW 8MSOP

THERMOSTAT 65DEGC ACTV LOW 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC651AGVUA TC651AGVUA-ND TC651AGVUA
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Set Point Range 149 F (65 C) 149 F (65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-2002M -  - VICFUSE
Specs
Voltage 125 volts
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Thermostat - 19166130 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 250 volts
View Details
Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 50 to 570 F (10 to 299 C)
View Details