Microchip Technology, Inc. Thermostats - Solid State TC650BEVUA

Description
Thermostat 55°C Active Low 8-MSOP
Request a Quote Datasheet
Description
Thermostat 55°C Active Low 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - TC650BEVUA-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC650BEVUA-ND
Thermostats - Solid State TC650BEVUA-ND
Thermostat 55°C Active Low 8-MSOP

Thermostat 55°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC650BEVUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC650BEVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC650BEVUA
Win Source Part Number: 1345241-TC650BEVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 55°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC650

Win Source Part Number: 1345241-TC650BEVUA
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Fan Controller
Package: Tube
Standard Package: 100
Output: Active Low
Switching Temperature: 55°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC650

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC650BEVUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC650BEVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC650BEVUA
THERMOSTAT 55DEGC ACTV LOW 8MSOP

THERMOSTAT 55DEGC ACTV LOW 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC650BEVUA-ND TC650BEVUA TC650BEVUA
Product Name Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Temperature Hysteresis -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details