Microchip Technology, Inc. Sensors, Transducers -Temperature Sensors- Thermostats - Solid State MCP9504PT-005E/OT

Description
Manufacturer: Microchip Technology Category: Sensors, Transducers -Temperature Sensors- Thermostats - Solid State Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Trip Temperature Threshold: Cold Switching Temperature: 5°C Output Function: UnderTemp Selectable Hysteresis: Yes Voltage - Supply: 3 V ~ 6 V Current - Supply: 25µA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Sensors, Transducers -Temperature Sensors- Thermostats - Solid State Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Trip Temperature Threshold: Cold Switching Temperature: 5°C Output Function: UnderTemp Selectable Hysteresis: Yes Voltage - Supply: 3 V ~ 6 V Current - Supply: 25µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Temperature Sensors- Thermostats - Solid State - MCP9504PT-005E/OT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Temperature Sensors- Thermostats - Solid State
MCP9504PT-005E/OT
Sensors, Transducers -Temperature Sensors- Thermostats - Solid State MCP9504PT-005E/OT
Manufacturer: Microchip Technology Category: Sensors, Transducers -Temperature Sensors- Thermostats - Solid State Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Trip Temperature Threshold: Cold Switching Temperature: 5°C Output Function: UnderTemp Selectable Hysteresis: Yes Voltage - Supply: 3 V ~ 6 V Current - Supply: 25µA

Manufacturer: Microchip Technology
Category: Sensors, Transducers -Temperature Sensors- Thermostats - Solid State
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Trip Temperature Threshold: Cold
Switching Temperature: 5°C
Output Function: UnderTemp
Selectable Hysteresis: Yes
Voltage - Supply: 3 V ~ 6 V
Current - Supply: 25µA

Buy Now Datasheet
Thermostats - Solid State - MCP9504PT-005E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
MCP9504PT-005E/OTCT-ND
Thermostats - Solid State MCP9504PT-005E/OTCT-ND
Thermostat 5°C Active High Push-Pull SOT-23-5

Thermostat 5°C Active High Push-Pull SOT-23-5

Buy Now Datasheet
Thermostats - Solid State - MCP9504PT-005E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
MCP9504PT-005E/OTDKR-ND
Thermostats - Solid State MCP9504PT-005E/OTDKR-ND
Thermostat 5°C Active High Push-Pull SOT-23-5

Thermostat 5°C Active High Push-Pull SOT-23-5

Buy Now Datasheet
Thermostats - Solid State - MCP9504PT-005E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
MCP9504PT-005E/OTTR-ND
Thermostats - Solid State MCP9504PT-005E/OTTR-ND
Thermostat 5°C Active High Push-Pull SOT-23-5

Thermostat 5°C Active High Push-Pull SOT-23-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - MCP9504PT-005E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
MCP9504PT-005E/OT
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State MCP9504PT-005E/OT
THERMOSTAT 5DEGC ACT HI SOT23-5

THERMOSTAT 5DEGC ACT HI SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number MCP9504PT-005E/OT MCP9504PT-005E/OTCT-ND MCP9504PT-005E/OT
Product Name Sensors, Transducers -Temperature Sensors- Thermostats - Solid State Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Set Point Range 41 F (5 C) 41 F (5 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details