Microchip Technology, Inc. Thermostats - Solid State TC651AGVUATR

Description
Thermostat 65°C Active Low 8-MSOP
Request a Quote Datasheet
Description
Thermostat 65°C Active Low 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - TC651AGVUATR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC651AGVUATR-ND
Thermostats - Solid State TC651AGVUATR-ND
Thermostat 65°C Active Low 8-MSOP

Thermostat 65°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651AGVUATR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651AGVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651AGVUATR
Win Source Part Number: 1345254-TC651AGVUATR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Automatic Fan Shutdown, Fan Controller Package: Tape & Reel Standard Package: 2,500 Output: Active Low Switching Temperature: 65°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC651

Win Source Part Number: 1345254-TC651AGVUATR
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Automatic Fan Shutdown, Fan Controller
Package: Tape & Reel
Standard Package: 2,500
Output: Active Low
Switching Temperature: 65°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC651

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC651AGVUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC651AGVUATR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC651AGVUATR
THERMOSTAT 65DEGC ACTV LOW 8MSOP

THERMOSTAT 65DEGC ACTV LOW 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC651AGVUATR-ND TC651AGVUATR TC651AGVUATR
Product Name Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Temperature Hysteresis -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Flange Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details