Sensata Technologies Thermostats - Mechanical 66F085

Description
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"
Request a Quote Datasheet
Description
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1212-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1212-ND
Thermostats - Mechanical 723-1212-ND
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"

"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - 66F085 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
66F085
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical 66F085
Win Source Part Number: 1377554-66F085 Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Sensata-Airpax Series: 6600 Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads Mounting Type: Through Hole HTSUS: 8536.50.9065 Tolerance: ±9°F (±5°C) ECCN: EAR99 Circuit: SPST-NO Termination Style: PC Pins California Prop 65: Warning Information Switching Temperature: 185°F (85°C) Reset Temperature: 131°F (55°C) Current Rating - AC: 1A (120V) Current Rating - DC: 1A (48V) Switching Cycles: 25K

Win Source Part Number: 1377554-66F085
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Sensata-Airpax
Series: 6600
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads
Mounting Type: Through Hole
HTSUS: 8536.50.9065
Tolerance: ±9°F (±5°C)
ECCN: EAR99
Circuit: SPST-NO
Termination Style: PC Pins
California Prop 65: Warning Information
Switching Temperature: 185°F (85°C)
Reset Temperature: 131°F (55°C)
Current Rating - AC: 1A (120V)
Current Rating - DC: 1A (48V)
Switching Cycles: 25K

Buy Now Datasheet
Thermostatic Switches - 2750085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750085
Thermostatic Switches 2750085
Thermostat DIP, close on rise, 85C

Thermostat DIP, close on rise, 85C

Supplier's Site
Thermostatic Switches - 2750084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750084
Thermostatic Switches 2750084
Thermostat DIP, close on rise, 85C

Thermostat DIP, close on rise, 85C

Supplier's Site
Sheung Wan, Hong Kong
Thermostats
66F085
Thermostats 66F085
Thermostats SUB-MIN THERMOSTAT (DIP)

Thermostats SUB-MIN THERMOSTAT (DIP)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1212-ND 66F085 2750085 66F085
Product Name Thermostats - Mechanical Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Thermostatic Switches Thermostats
Set Point Range 185 F (85 C) 185 F (85 C) 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - 2754729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details