Sensata Technologies Thermostats - Mechanical 66F085-0482

Description
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"
Request a Quote Datasheet
Description
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 66F085-0482-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
66F085-0482-ND
Thermostats - Mechanical 66F085-0482-ND
"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"

"Thermostat 185°F (85°C) SPST-NO 8-DIP (0.300"", 7.62mm), 4 Leads PC Pins"

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - 66F085-0482 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
66F085-0482
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical 66F085-0482
Win Source Part Number: 1010911-66F085-0482 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6600 Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 185°F (85°C) Reset Temperature: 131°F (55°C) Current Rating - AC: 1A (120V) Switching Cycles: 25K Current Rating - DC: 1A (48V) Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata-Airpax Base Product Number: 66F085

Win Source Part Number: 1010911-66F085-0482
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical
Series: 6600
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 185°F (85°C)
Reset Temperature: 131°F (55°C)
Current Rating - AC: 1A (120V)
Switching Cycles: 25K
Current Rating - DC: 1A (48V)
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Sensata-Airpax
Base Product Number: 66F085

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermostats Thermostats
Product Number 66F085-0482-ND 66F085-0482
Product Name Thermostats - Mechanical Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
Set Point Range 185 F (85 C) 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details