Microchip Technology, Inc. Thermostats - Solid State TC652CGVUA

Description
Thermostat 35°C, 55°C Active Low 8-MSOP
Request a Quote Datasheet
Description
Thermostat 35°C, 55°C Active Low 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - TC652CGVUA-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
TC652CGVUA-ND
Thermostats - Solid State TC652CGVUA-ND
Thermostat 35°C, 55°C Active Low 8-MSOP

Thermostat 35°C, 55°C Active Low 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC652CGVUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC652CGVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC652CGVUA
Win Source Part Number: 1345235-TC652CGVUA Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Fan Controller Package: Tube Standard Package: 100 Output: Active Low Switching Temperature: 35°C, 55°C Current - Supply: 50µA Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.8 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC652

Win Source Part Number: 1345235-TC652CGVUA
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Fan Controller
Package: Tube
Standard Package: 100
Output: Active Low
Switching Temperature: 35°C, 55°C
Current - Supply: 50µA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.8 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC652

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TC652CGVUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TC652CGVUA
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TC652CGVUA
THERMOSTAT 35/55DEG ACT LO 8MSOP

THERMOSTAT 35/55DEG ACT LO 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number TC652CGVUA-ND TC652CGVUA TC652CGVUA
Product Name Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Temperature Hysteresis -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details