Texas Instruments High-Performance Analog Thermostats - Solid State TMP303CDRLR

Description
Thermostat 60°C Active High Push-Pull SOT-5X3
Request a Quote Datasheet
Description
Thermostat 60°C Active High Push-Pull SOT-5X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Solid State - 296-TMP303CDRLRTR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
296-TMP303CDRLRTR-ND
Thermostats - Solid State 296-TMP303CDRLRTR-ND
Thermostat 60°C Active High Push-Pull SOT-5X3

Thermostat 60°C Active High Push-Pull SOT-5X3

Buy Now Datasheet
Thermostats - Solid State - 296-TMP303CDRLRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
296-TMP303CDRLRDKR-ND
Thermostats - Solid State 296-TMP303CDRLRDKR-ND
THERMOSTAT 60DEG ACT HI SOT563-6

THERMOSTAT 60DEG ACT HI SOT563-6

Buy Now Datasheet
Thermostats - Solid State - 296-TMP303CDRLRCT-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Solid State
296-TMP303CDRLRCT-ND
Thermostats - Solid State 296-TMP303CDRLRCT-ND
THERMOSTAT 60DEG ACT HI SOT563-6

THERMOSTAT 60DEG ACT HI SOT563-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TMP303CDRLR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TMP303CDRLR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP303CDRLR
Win Source Part Number: 1375590-TMP303CDRLR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Features: Selectable Hysteresis Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Base Product Number: TMP303 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.4 V ~ 3.6 V Current - Output (Max): 8mA Output Type: Push-Pull Current - Supply: 4µA Output: Active High Accuracy: ±1°C Trip Temperature Threshold: Hot Switching Temperature: 60°C Output Function: OverTemp Selectable Hysteresis: Yes

Win Source Part Number: 1375590-TMP303CDRLR
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Features: Selectable Hysteresis
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Base Product Number: TMP303
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.4 V ~ 3.6 V
Current - Output (Max): 8mA
Output Type: Push-Pull
Current - Supply: 4µA
Output: Active High
Accuracy: ±1°C
Trip Temperature Threshold: Hot
Switching Temperature: 60°C
Output Function: OverTemp
Selectable Hysteresis: Yes

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - TMP303CDRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
TMP303CDRLR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP303CDRLR
THERMOSTAT 60DEG ACT HI SOT563-6

THERMOSTAT 60DEG ACT HI SOT563-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thermostats Thermostats Thermostats
Product Number 296-TMP303CDRLRTR-ND TMP303CDRLR TMP303CDRLR
Product Name Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Temperature Hysteresis -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details