Sensata Technologies Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical 67L115

Description
Win Source Part Number: 1039796-67L115 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 240°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Mounting Type: Through Hole Package / Case: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata-Airpax Other Names: 2266-67L115
Request a Quote Datasheet
Description
Win Source Part Number: 1039796-67L115 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 240°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Mounting Type: Through Hole Package / Case: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata-Airpax Other Names: 2266-67L115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - 67L115 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical
67L115
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical 67L115
Win Source Part Number: 1039796-67L115 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical Series: 6700 Termination Style: PC Pins Package: Tube Standard Package: 500 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 240°F (115°C) Reset Temperature: 176°F (80°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Mounting Type: Through Hole Package / Case: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata-Airpax Other Names: 2266-67L115

Win Source Part Number: 1039796-67L115
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical
Series: 6700
Termination Style: PC Pins
Package: Tube
Standard Package: 500
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 240°F (115°C)
Reset Temperature: 176°F (80°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Mounting Type: Through Hole
Package / Case: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Sensata-Airpax
Other Names: 2266-67L115

Buy Now Datasheet
Thermostats - Mechanical - 67L115-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
67L115-ND
Thermostats - Mechanical 67L115-ND
Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins

Thermostat 240°F (115°C) SPST-NC TO-220-2 PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Thermostats
67L115
Thermostats 67L115
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats
Product Number 67L115 67L115-ND 67L115
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical Thermostats - Mechanical Thermostats
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-02 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 15 to 95 F (-9.44 to 35 C)
Voltage 120 to 240 volts
View Details
Thermostats - 1829831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 86 F (30 C)
View Details
Thermostats - B-1002U -  - VICFUSE
Specs
Voltage 32 volts
View Details