ULTRA-LLOW QUIESCENT CURRENT, IN
ULTRA-LLOW QUIESCENT CURRENT, IN
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 150mA 1.8V - 6V Input
ULTRA-LLOW QUIESCENT CURRENT, IN
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-XCL232B081KR-GDKR-ND | XCL232B081KR-G |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.1500 amps | 0.1500 amps |
| DC Input Voltage | 1.8 to 6.0 volts | 1.8 to 6.0 volts |