Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 500mA 2.5V - 5.5V Input
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-1283-2-ND | XCL221B181ER-G |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| DC Output Current | 0.5000 amps | 0.5000 amps |
| DC Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts |