Switch SPDT x 2 Chassis Mount
Limit Switches 2 BEVEL PLUNGR 4 CONDUIT
SWITCH SNAP ACTION SPDT 10A 125V
LIMIT SWITCH, PLUNGER, SPDT; Limit Switch Actuator:Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:14.71N; Product Range:-; Contact Current DC Max:600mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z5743-ND | VB-2121 | VB-2121 | 27M2913 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Plunger, Spdt; Limit Switch Actuator Omron Industrial Automation |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | ||
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps | 10 amps | 10 amps |