Switch SPDT x 2 Chassis Mount
SWITCH SNAP ACTION SPDT 10A 125V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z11524-ND | VB-2111 | VB-2111 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT) |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) |
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps | 10 amps |