COLE HERSEE CO.
24022 -- COLE HERSEE 24022 GROUNDED INTERMITTENT DUTY SOLENOID, 12/24VDC, SPST, PHENOLIC HOUSING
Cole Hersee Co.
Cole Hersee 24022 Grounded Intermittent Duty Solenoid, 12/24VDC, SPST, Phenolic Housing
24022
Description
Cole Hersee 24022 Grounded Intermittent Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee
Type: Intermittent
Contact Action: SPST
Voltage: 12/24VDC
Make Amps: 750A / 120A
Break Amps: 100A / 65A
Housing Material: Phenolic / Plated Steel
Terminal Material: Copper
Terminal Threads: 10-32
Hex nuts and lock washers included
Bracket Mounting Holes: 5/16" x 19/32", 2 13/64" on center
10 seconds On, 20 minutes Off
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24022 Grounded Intermittent Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee
Type: Intermittent
Contact Action: SPST
Voltage: 12/24VDC
Make Amps: 750A / 120A
Break Amps: 100A / 65A
Housing Material: Phenolic / Plated Steel
Terminal Material: Copper
Terminal Threads: 10-32
Hex nuts and lock washers included
Bracket Mounting Holes: 5/16" x 19/32", 2 13/64" on center
10 seconds On, 20 minutes Off
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24022 Grounded Intermittent Duty Solenoid, 12/24VDC, SPST, Phenolic Housing
77014
Cole Hersee 24022 Grounded Intermittent Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee
Type: Intermittent
Contact Action: SPST
Voltage: 12/24VDC
Make Amps: 750A / 120A
Break Amps: 100A / 65A
Housing Material: Phenolic / Plated Steel
Terminal Material: Copper
Terminal Threads: 10-32
Hex nuts and lock washers included
Bracket Mounting Holes: 5/16" x 19/32", 2 13/64" on center
10 seconds On, 20 minutes Off
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24022 Grounded Intermittent Duty Solenoid
- Category: Solenoids
- Manufacturer: Cole Hersee
- Type: Intermittent
- Contact Action: SPST
- Voltage: 12/24VDC
- Make Amps: 750A / 120A
- Break Amps: 100A / 65A
- Housing Material: Phenolic / Plated Steel
- Terminal Material: Copper
- Terminal Threads: 10-32
- Hex nuts and lock washers included
- Bracket Mounting Holes: 5/16" x 19/32", 2 13/64" on center
- 10 seconds On, 20 minutes Off
- Hex nuts and lock washers included
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77014 |
|
Product Name
|
Cole Hersee 24022 Grounded Intermittent Duty Solenoid, 12/24VDC, SPST, Phenolic Housing |
|
DC
|
Rated for DC Operation; 12VDC; 24VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
45 degrees
DC
Rated for DC Operation
View Details