COLE HERSEE CO.
24401-01 -- COLE HERSEE 24401-01 CONTINUOUS DUTY SOLENOID, DPST, 12VDC
Cole Hersee Co.
Cole Hersee 24401-01 Continuous Duty Solenoid, DPST, 12VDC
24401-01
Description
Cole Hersee 24401-01 Continuous Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee- A Littelfuse Brand
Forward and Reverse Systems
Contacts: Copper
Voltage Rating: 12VDC
Terminals: Copper; 10-32 thread and 5/16-24 thread
Normally Closed Contacts: 35A
Normally Open Contacts: 85A
Continuous Current Rating: 85A
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24401-01 Continuous Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee- A Littelfuse Brand
Forward and Reverse Systems
Contacts: Copper
Voltage Rating: 12VDC
Terminals: Copper; 10-32 thread and 5/16-24 thread
Normally Closed Contacts: 35A
Normally Open Contacts: 85A
Continuous Current Rating: 85A
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24401-01 Continuous Duty Solenoid, DPST, 12VDC
77013
Cole Hersee 24401-01 Continuous Duty Solenoid
Category: Solenoids
Manufacturer: Cole Hersee- A Littelfuse Brand
Forward and Reverse Systems
Contacts: Copper
Voltage Rating: 12VDC
Terminals: Copper; 10-32 thread and 5/16-24 thread
Normally Closed Contacts: 35A
Normally Open Contacts: 85A
Continuous Current Rating: 85A
Hex nuts and lock washers included
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24401-01 Continuous Duty Solenoid
- Category: Solenoids
- Manufacturer: Cole Hersee- A Littelfuse Brand
- Forward and Reverse Systems
- Contacts: Copper
- Voltage Rating: 12VDC
- Terminals: Copper; 10-32 thread and 5/16-24 thread
- Normally Closed Contacts: 35A
- Normally Open Contacts: 85A
- Continuous Current Rating: 85A
- Hex nuts and lock washers included
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77013 |
|
Product Name
|
Cole Hersee 24401-01 Continuous Duty Solenoid, DPST, 12VDC |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
45 degrees
DC
Rated for DC Operation
Length
18.29 mm (0.7200 inch)
View Details