COLE HERSEE CO.
24063 -- COLE HERSEE 24063 INSULATED CONTINUOUS DUTY, 24VDC, 85A, SPST SOLENOID
Cole Hersee Co.
Cole Hersee 24063 Insulated Continuous Duty, 24VDC, 85A, SPST Solenoid
24063
Description
Cole Hersee 24063 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24063 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24063 Insulated Continuous Duty, 24VDC, 85A, SPST Solenoid
77004
Cole Hersee 24063 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24063 Continuous Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Continuous
- Contact Action: SPST
- Voltage: 24VDC
- Terminals: Copper
- Normally Open
- Hex nuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
- Insulated solenoids have studs that are electrically isolated from the housing
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77004 |
|
Product Name
|
Cole Hersee 24063 Insulated Continuous Duty, 24VDC, 85A, SPST Solenoid |
|
DC
|
Rated for DC Operation; 24VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
25 to 45 degrees
DC
Rated for DC Operation
Holding Torque
0.0226 to 0.0452 N-m (0.0167 to 0.0333 Ft-lbs)
View Details