Cole Hersee Co. Cole Hersee 24450 Forward & Reverse Solenoid, 12VDC, DPDT, Intermittent Duty 24450

Description
Cole Hersee 24450 Reversing Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: DPDT Voltage: 12VDC Terminals: 5/16-24 copper studs Make/Break Amps: 75A, max. on time of 5 minutes 125A, max. on time of 30 seconds 150A, max. on time of 0.5 seconds Allow 5 min. off after max. on time Hex nuts and lock washers included F Bracket Contact life cycle rating: 10,000 cycles at 75A inductive Use for forward-reverse, up-down, left-right, open-close, in-out, motions and more An alternate mechanism is to use reversing solenoids in conjunction with rocker, toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing switches have multiple applications on cranes, hoists, winches, snowplows, golf carts, garden tractors, and more
Request a Quote Datasheet
Description
Cole Hersee 24450 Reversing Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: DPDT Voltage: 12VDC Terminals: 5/16-24 copper studs Make/Break Amps: 75A, max. on time of 5 minutes 125A, max. on time of 30 seconds 150A, max. on time of 0.5 seconds Allow 5 min. off after max. on time Hex nuts and lock washers included F Bracket Contact life cycle rating: 10,000 cycles at 75A inductive Use for forward-reverse, up-down, left-right, open-close, in-out, motions and more An alternate mechanism is to use reversing solenoids in conjunction with rocker, toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing switches have multiple applications on cranes, hoists, winches, snowplows, golf carts, garden tractors, and more
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24450 Forward & Reverse Solenoid, 12VDC, DPDT, Intermittent Duty - 77009 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24450 Forward & Reverse Solenoid, 12VDC, DPDT, Intermittent Duty
77009
Cole Hersee 24450 Forward & Reverse Solenoid, 12VDC, DPDT, Intermittent Duty 77009
Cole Hersee 24450 Reversing Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Intermittent Contact Action: DPDT Voltage: 12VDC Terminals: 5/16-24 copper studs Make/Break Amps: 75A, max. on time of 5 minutes 125A, max. on time of 30 seconds 150A, max. on time of 0.5 seconds Allow 5 min. off after max. on time Hex nuts and lock washers included F Bracket Contact life cycle rating: 10,000 cycles at 75A inductive Use for forward-reverse, up-down, left-right, open-close, in-out, motions and more An alternate mechanism is to use reversing solenoids in conjunction with rocker, toggle, push-pull or rotary switches This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid 0.250" quick disconnect male inputs, connect with female quick disconnects Reversing solenoids, also called reversing switches have multiple applications on cranes, hoists, winches, snowplows, golf carts, garden tractors, and more
  • Cole Hersee 24450 Reversing Solenoids
  • Category: Solenoids
  • Manufacturer: Cole Hersee
  • Duty Type: Intermittent
  • Contact Action: DPDT
  • Voltage: 12VDC
  • Terminals: 5/16-24 copper studs
  • Make/Break Amps:
    • 75A, max. on time of 5 minutes
    • 125A, max. on time of 30 seconds
    • 150A, max. on time of 0.5 seconds
  • Allow 5 min. off after max. on time
  • Hex nuts and lock washers included
  • F Bracket
  • Contact life cycle rating: 10,000 cycles at 75A inductive
  • Use for forward-reverse, up-down, left-right, open-close, in-out, motions and more
  • An alternate mechanism is to use reversing solenoids in conjunction with rocker, toggle, push-pull or rotary switches
  • This reversing solenoid is made of nylon material resistant to dust, water splash, oil, anti-freeze and brake fluid
  • 0.250" quick disconnect male inputs, connect with female quick disconnects
  • Reversing solenoids, also called reversing switches have multiple applications on cranes, hoists, winches, snowplows, golf carts, garden tractors, and more
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Solenoids
Product Number 77009
Product Name Cole Hersee 24450 Forward & Reverse Solenoid, 12VDC, DPDT, Intermittent Duty
Life Cycles 10000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

3-Ball Rotary Solenoids -  - GEEPLUS Inc.
Specs
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 8 to 410 DC watts or AC VA
View Details
BTA Rotary DC Solenoids - 5EV - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
Length 32 mm (1.26 inch)
View Details