Cole Hersee Co. Cole Hersee 24117 Insulated Continuous Duty, 12VDC, 85A, SPST, Weatherproof Solenoid 24117

Description
Cole Hersee 24117 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote Datasheet
Description
Cole Hersee 24117 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24117 Insulated Continuous Duty, 12VDC, 85A, SPST, Weatherproof Solenoid - 77003 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24117 Insulated Continuous Duty, 12VDC, 85A, SPST, Weatherproof Solenoid
77003
Cole Hersee 24117 Insulated Continuous Duty, 12VDC, 85A, SPST, Weatherproof Solenoid 77003
Cole Hersee 24117 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing#10-32 thread and 5/16"-24 thread copper terminals
  • Cole Hersee 24117 Continuous Duty Solenoids
  • Category: Solenoids
  • Manufacturer: Cole Hersee
  • Duty Type: Continuous
  • Contact Action: SPST
  • Voltage: 12VDC
  • Terminals: Copper
  • Normally Open
  • Hex nuts and lock washers included
  • Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
  • Insulated solenoids have studs that are electrically isolated from the housing#10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Solenoids
Product Number 77003
Product Name Cole Hersee 24117 Insulated Continuous Duty, 12VDC, 85A, SPST, Weatherproof Solenoid
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Bistable Rotary Solenoids -  - GEEPLUS Inc.
Specs
Rotary Stroke 15 to 60 degrees
Life Cycles 1000000 to 20000000 cycles
Direction Clockwise (optional feature); Counterclockwise (optional feature)
View Details
BTA Rotary DC Solenoids - 4EV - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
Length 26.92 mm (1.06 inch)
View Details