Cole Hersee Co. Cole Hersee 24059 Insulated Continuous Duty, 12VDC, 85A, SPST Solenoid 24059

Description
Cole Hersee 24059 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16" -24 thread copper terminals
Request a Quote Datasheet
Description
Cole Hersee 24059 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16" -24 thread copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24059 Insulated Continuous Duty, 12VDC, 85A, SPST Solenoid - 77002 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24059 Insulated Continuous Duty, 12VDC, 85A, SPST Solenoid
77002
Cole Hersee 24059 Insulated Continuous Duty, 12VDC, 85A, SPST Solenoid 77002
Cole Hersee 24059 Continuous Duty Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Voltage: 12VDC Terminals: Copper Normally Open Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16" -24 thread copper terminals
  • Cole Hersee 24059 Continuous Duty Solenoids
  • Category: Solenoids
  • Manufacturer: Cole Hersee
  • Duty Type: Continuous
  • Voltage: 12VDC
  • Terminals: Copper
  • Normally Open
  • Hex nuts and lock washers included
  • Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
  • Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16" -24 thread copper terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Solenoids
Product Number 77002
Product Name Cole Hersee 24059 Insulated Continuous Duty, 12VDC, 85A, SPST Solenoid
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

3-Ball Rotary Solenoids -  - GEEPLUS Inc.
Specs
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 8 to 410 DC watts or AC VA
View Details
BTA Rotary DC Solenoids - 4EV - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 45 degrees
DC Rated for DC Operation
Length 26.92 mm (1.06 inch)
View Details