COLE HERSEE CO.
24037 -- COLE HERSEE 24037 GROUNDED INTERMITTENT DUTY, 12VDC, SPST SOLENOID
Cole Hersee Co.
Cole Hersee 24037 Grounded Intermittent Duty, 12VDC, SPST Solenoid
24037
Description
Cole Hersee 24037 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24037 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24037 Grounded Intermittent Duty, 12VDC, SPST Solenoid
77020
Cole Hersee 24037 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24037 Intermittent Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Intermittent
- Contact Action: SPST
- Voltage: 12VDC
- Make / Break Amps: 750A / 100A
- Terminals: Copper
- Hex nuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
- 10 seconds On, 20 minutes Off
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77020 |
|
Product Name
|
Cole Hersee 24037 Grounded Intermittent Duty, 12VDC, SPST Solenoid |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
45 degrees
DC
Rated for DC Operation
View Details