COLE HERSEE CO.
24071 -- COLE HERSEE 24071 GROUNDED INTERMITTENT DUTY, 12VDC, SPST, WEATHERPROOFED SOLENOID
Cole Hersee Co.
Cole Hersee 24071 Grounded Intermittent Duty, 12VDC, SPST, Weatherproofed Solenoid
24071
Description
Cole Hersee 24071 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24071 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24071 Grounded Intermittent Duty, 12VDC, SPST, Weatherproofed Solenoid
77021
Cole Hersee 24071 Intermittent Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Intermittent
Contact Action: SPST
Voltage: 12VDC
Make / Break Amps: 750A / 100A
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
10 seconds On, 20 minutes Off
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24071 Intermittent Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Intermittent
- Contact Action: SPST
- Voltage: 12VDC
- Make / Break Amps: 750A / 100A
- Terminals: Copper
- Hex nuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2 13/64" on centers
- 10 seconds On, 20 minutes Off
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77021 |
|
Product Name
|
Cole Hersee 24071 Grounded Intermittent Duty, 12VDC, SPST, Weatherproofed Solenoid |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
DC
Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty
Rated for Continuous Duty
Power Rating
8 to 410 DC watts or AC VA
View Details
Johnson Electric North America, Inc.
Rotary Stroke
45 degrees
DC
Rated for DC Operation
View Details