COLE HERSEE CO.
24401 -- COLE HERSEE 24401 INSULATED CONTINUOUS DUTY, 12VDC, 85A NO, 35A NC, SPDT SOLENOID
Cole Hersee Co.
Cole Hersee 24401 Insulated Continuous Duty, 12VDC, 85A NO, 35A NC, SPDT Solenoid
24401
Description
Cole Hersee 24401 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPDT
Voltage: 12VDC
Continuous Amps: 85A Normally Open, 35A Normally Closed
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24401 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPDT
Voltage: 12VDC
Continuous Amps: 85A Normally Open, 35A Normally Closed
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24401 Insulated Continuous Duty, 12VDC, 85A NO, 35A NC, SPDT Solenoid
77006
Cole Hersee 24401 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPDT
Voltage: 12VDC
Continuous Amps: 85A Normally Open, 35A Normally Closed
Terminals: Copper
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24401 Continuous Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Continuous
- Contact Action: SPDT
- Voltage: 12VDC
- Continuous Amps: 85A Normally Open, 35A Normally Closed
- Terminals: Copper
- Hex nuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
- Insulated solenoids have studs that are electrically isolated from the housing
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77006 |
|
Product Name
|
Cole Hersee 24401 Insulated Continuous Duty, 12VDC, 85A NO, 35A NC, SPDT Solenoid |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
45 degrees
DC
Rated for DC Operation
Length
32 mm (1.26 inch)
View Details