Cole Hersee Co. Cole Hersee 24200 Insulated Continuous Duty, 12VDC, 110A, SPST Latching Solenoid 24200

Description
Cole Hersee 24200 Continuous Duty Latching Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Continuous Amps: 110A Terminals: Copper Stays On or Off with power Off Make / Break Amp Rating: 85 / 85 Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Requires only momentary application of coil power to operate Very little heat is generated due to coil de-energizing when solenoid is on Use as a heavy current remote battery isolator Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16"-24 thread copper terminals
Request a Quote Datasheet
Description
Cole Hersee 24200 Continuous Duty Latching Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Continuous Amps: 110A Terminals: Copper Stays On or Off with power Off Make / Break Amp Rating: 85 / 85 Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Requires only momentary application of coil power to operate Very little heat is generated due to coil de-energizing when solenoid is on Use as a heavy current remote battery isolator Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16"-24 thread copper terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cole Hersee 24200 Insulated Continuous Duty, 12VDC, 110A, SPST Latching Solenoid - 77025 - Waytek, Inc.
Chanhassen, MN, United States
Cole Hersee 24200 Insulated Continuous Duty, 12VDC, 110A, SPST Latching Solenoid
77025
Cole Hersee 24200 Insulated Continuous Duty, 12VDC, 110A, SPST Latching Solenoid 77025
Cole Hersee 24200 Continuous Duty Latching Solenoids Category: Solenoids Manufacturer: Cole Hersee Duty Type: Continuous Contact Action: SPST Voltage: 12VDC Continuous Amps: 110A Terminals: Copper Stays On or Off with power Off Make / Break Amp Rating: 85 / 85 Hex nuts and lock washers included Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers Requires only momentary application of coil power to operate Very little heat is generated due to coil de-energizing when solenoid is on Use as a heavy current remote battery isolator Insulated solenoids have studs that are electrically isolated from the housing #10-32 thread and 5/16"-24 thread copper terminals
  • Cole Hersee 24200 Continuous Duty Latching Solenoids
  • Category: Solenoids
  • Manufacturer: Cole Hersee
  • Duty Type: Continuous
  • Contact Action: SPST
  • Voltage: 12VDC
  • Continuous Amps: 110A
  • Terminals: Copper
  • Stays On or Off with power Off
  • Make / Break Amp Rating: 85 / 85
  • Hex nuts and lock washers included
  • Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers
  • Requires only momentary application of coil power to operate
  • Very little heat is generated due to coil de-energizing when solenoid is on
  • Use as a heavy current remote battery isolator
  • Insulated solenoids have studs that are electrically isolated from the housing
  • #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rotary Solenoids
Product Number 77025
Product Name Cole Hersee 24200 Insulated Continuous Duty, 12VDC, 110A, SPST Latching Solenoid
DC Rated for DC Operation; 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

3-Ball Rotary Solenoids -  - GEEPLUS Inc.
Specs
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 8 to 410 DC watts or AC VA
View Details
Rotary DC Solenoids - 1E/1EM - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Rotary Stroke 25 to 45 degrees
DC Rated for DC Operation
Holding Torque 0.0226 to 0.0452 N-m (0.0167 to 0.0333 Ft-lbs)
View Details