COLE HERSEE CO.
24106 -- COLE HERSEE 24106 GROUNDED CONTINUOUS DUTY, 12VDC, 85A, SPST SOLENOID
Cole Hersee Co.
Cole Hersee 24106 Grounded Continuous Duty, 12VDC, 85A, SPST Solenoid
24106
Description
Cole Hersee 24106 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Voltage: 12VDC
Terminals: Copper
Normally Open
Hexnuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers #10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24106 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Voltage: 12VDC
Terminals: Copper
Normally Open
Hexnuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers #10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24106 Grounded Continuous Duty, 12VDC, 85A, SPST Solenoid
77000
Cole Hersee 24106 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Voltage: 12VDC
Terminals: Copper
Normally Open
Hexnuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers #10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24106 Continuous Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Continuous
- Voltage: 12VDC
- Terminals: Copper
- Normally Open
- Hexnuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77000 |
|
Product Name
|
Cole Hersee 24106 Grounded Continuous Duty, 12VDC, 85A, SPST Solenoid |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
DC
Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 3.5-462 VDC
Continuous Duty
Rated for Continuous Duty
Power Rating
8 to 410 DC watts or AC VA
View Details
Johnson Electric North America, Inc.
Rotary Stroke
25 to 45 degrees
DC
Rated for DC Operation
Continuous Duty
Rated for Continuous Duty
View Details