COLE HERSEE CO.
24063-08 -- COLE HERSEE 24063-08 INSULATED CONTINUOUS DUTY, 24VDC, SPST SOLENOID
Cole Hersee Co.
Cole Hersee 24063-08 Insulated Continuous Duty, 24VDC, SPST Solenoid
24063-08
Description
Cole Hersee 24063-08 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers UL Marine & CE/ISO Listed
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Description
Cole Hersee 24063-08 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers UL Marine & CE/ISO Listed
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
Request a Quote
Email Supplier
Datasheet
Suppliers
Cole Hersee 24063-08 Insulated Continuous Duty, 24VDC, SPST Solenoid
77005
Cole Hersee 24063-08 Continuous Duty Solenoids
Category: Solenoids
Manufacturer: Cole Hersee
Duty Type: Continuous
Contact Action: SPST
Voltage: 24VDC
Terminals: Copper
Normally Open
Hex nuts and lock washers included
Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers UL Marine & CE/ISO Listed
Insulated solenoids have studs that are electrically isolated from the housing
#10-32 thread and 5/16"-24 thread copper terminals
- Cole Hersee 24063-08 Continuous Duty Solenoids
- Category: Solenoids
- Manufacturer: Cole Hersee
- Duty Type: Continuous
- Contact Action: SPST
- Voltage: 24VDC
- Terminals: Copper
- Normally Open
- Hex nuts and lock washers included
- Bracket mounting holes 5/16" x 19/32", 2-13/64" on centers UL Marine & CE/ISO Listed
- Insulated solenoids have studs that are electrically isolated from the housing
- #10-32 thread and 5/16"-24 thread copper terminals
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Solenoids |
|
Product Number
|
77005 |
|
Product Name
|
Cole Hersee 24063-08 Insulated Continuous Duty, 24VDC, SPST Solenoid |
|
DC
|
Rated for DC Operation; 24VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rotary Stroke
15 to 60 degrees
Life Cycles
1000000 to 20000000 cycles
Direction
Clockwise (optional feature); Counterclockwise (optional feature)
View Details
Johnson Electric North America, Inc.
Rotary Stroke
25 to 45 degrees
DC
Rated for DC Operation
Holding Torque
0.0226 to 0.0452 N-m (0.0167 to 0.0333 Ft-lbs)
View Details