Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
PRINCESS AUTO LIMITED
8342974 -- 1 IN. X 1 IN. X 3/16 IN. ANGLE STEEL
Princess Auto Limited
1 in. x 1 in. x 3/16 in. Angle Steel
8342974
Description
1 in. x 1 in. x 3/16 in. Angle Steel
Princess Auto Limited
Done
Description
1 in. x 1 in. x 3/16 in. Angle Steel
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 1 in. x 3/16 in. Angle Steel
8342974
1 in. x 1 in. x 3/16 in. Angle Steel
8342974
1 in. x 1 in. x 3/16 in. Angle Steel
1 in. x 1 in. x 3/16 in. Angle Steel
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Metal Shapes and Stock
Product Number
8342974
Product Name
1 in. x 1 in. x 3/16 in. Angle Steel
Shape / Form
Profile or Structural Shape; Angle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Metal Sheets
636307
Specs
Thickness
0.0020 inch (0.0500 mm)
Width / OD
12.01 inch (305 mm)
Length
197 inch (5000 mm)
View Details
Eagle Stainless Tube & Fabrication, Inc.
Hypodermic Tubing
Specs
Type
Stainless; T304, T316
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features
Corrosion Resistant; Specialty
View Details
High Performance Alloys, Inc.
Nitronic® 60 / HPA N60 - Ingot
Specs
Type
Stainless; Alloy
Shape / Form
Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features
Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
MarsMetal
Tungsten Heavy Alloy
Specs
Type
Refractory / Reactive; Tungsten
Processing, Temper & Finish
Continuous, Centrifugal or Other Casting Process (optional feature)
Applications
Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details