Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
PRINCESS AUTO LIMITED
1450204 -- 2" X 2" X 1/8" ALUMINUM ANGLE
Princess Auto Limited
2" x 2" x 1/8" Aluminum Angle
1450204
Description
2" x 2" x 1/8" Aluminum Angle
Princess Auto Limited
Done
Description
2" x 2" x 1/8" Aluminum Angle
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
2" x 2" x 1/8" Aluminum Angle
1450204
2" x 2" x 1/8" Aluminum Angle
1450204
2" x 2" x 1/8" Aluminum Angle
2" x 2" x 1/8" Aluminum Angle
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Metal Shapes and Stock
Product Number
1450204
Product Name
2" x 2" x 1/8" Aluminum Angle
Type
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
Dongguan Sheen Electronic Technology Co., Ltd.
SU005-1/2 Carbon-coated Copper Foil
Product-SU005
Specs
Type
Copper
Shape / Form
Foil
Thickness
0.0014 inch (0.0350 mm)
View Details
MP Metal Products
Custom Roll Formed Hats
Specs
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Eagle Stainless Tube & Fabrication, Inc.
Seamless Stainless Steel Tubing
Specs
Type
Stainless
Shape / Form
Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish
Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
6614747
Specs
Shape / Form
Bar Stock
Specifications
304s31
Width / OD
0.9843 inch (25 mm)
View Details