Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL SHAPES AND STOCK
PRINCESS AUTO LIMITED
8342925 -- 1 IN. X 1 IN. X 3/16 IN. ANGLE STEEL
Princess Auto Limited
1 in. x 1 in. x 3/16 in. Angle Steel
8342925
Description
1 in. x 1 in. x 3/16 in. Angle Steel
Princess Auto Limited
Done
Description
1 in. x 1 in. x 3/16 in. Angle Steel
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
1 in. x 1 in. x 3/16 in. Angle Steel
8342925
1 in. x 1 in. x 3/16 in. Angle Steel
8342925
1 in. x 1 in. x 3/16 in. Angle Steel
1 in. x 1 in. x 3/16 in. Angle Steel
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Metal Shapes and Stock
Product Number
8342925
Product Name
1 in. x 1 in. x 3/16 in. Angle Steel
Shape / Form
Profile or Structural Shape; Angle
Unlock Full Specs
to access all available technical data
Similar Products
MarsMetal
Lead Lined Drywall
Specs
Type
LowMelting; Lead
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications
BuildingConstruction
View Details
RS Components, Ltd.
Metal Bars & Metal Rods
681047
Specs
Type
Aluminum
Shape / Form
Round Bar or Rod Stock; Bar Stock
Width / OD
0.2500 inch (6.35 mm)
View Details
Isabellenhutte USA
Resistance Alloy
ISA® 13
Specs
Type
Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features
Corrosion Resistant
Processing, Temper & Finish
Annealed; Enameled
View Details
MP Metal Products
Custom Roll Formed Angles
Specs
Shape / Form
Profile or Structural Shape; Angle
Processing, Temper & Finish
Wrought
Applications
Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details