SFCable.com 5m DVI-D M/M Single Link Digital Video Cable (16.4ft) DV10-05

Description
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 16.4 Ft
Description
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 16.4 Ft

Suppliers

Company
Product
Description
Supplier Links
5m DVI-D M/M Single Link Digital Video Cable (16.4ft) - DV10-05 - SFCable.com
Hayward, CA, USA
5m DVI-D M/M Single Link Digital Video Cable (16.4ft)
DV10-05
5m DVI-D M/M Single Link Digital Video Cable (16.4ft) DV10-05
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 16.4 Ft

The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 16.4 Ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DV10-05
Product Name 5m DVI-D M/M Single Link Digital Video Cable (16.4ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details