SFCable.com 1ft HDMI to DVI-D Digital Video Cable HDMID-01

Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Resolution up to 1080p. Length: 3ft
Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Resolution up to 1080p. Length: 3ft

Suppliers

Company
Product
Description
Supplier Links
1ft HDMI to DVI-D Digital Video Cable - HDMID-01 - SFCable.com
Hayward, CA, USA
1ft HDMI to DVI-D Digital Video Cable
HDMID-01
1ft HDMI to DVI-D Digital Video Cable HDMID-01
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Resolution up to 1080p. Length: 3ft

Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Resolution up to 1080p. Length: 3ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMID-01
Product Name 1ft HDMI to DVI-D Digital Video Cable
Application Networking; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details