SFCable.com 3m DVI-D M/M Single Link Digital Video Cable (9.84ft) DV10-03

Description
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 9.84 Ft
Description
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 9.84 Ft

Suppliers

Company
Product
Description
Supplier Links
3m DVI-D M/M Single Link Digital Video Cable (9.84ft) - DV10-03 - SFCable.com
Hayward, CA, USA
3m DVI-D M/M Single Link Digital Video Cable (9.84ft)
DV10-03
3m DVI-D M/M Single Link Digital Video Cable (9.84ft) DV10-03
The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 9.84 Ft

The Digital Visual Interface (DVI) provides a high-speed digital connection for visual data types that are display technology independent. The interface is primarily focused at providing a connection between computer and its display device. The DVI specification meets the needs of all segments of the PC industry (workstation, desktop, laptop, etc.) and will enable these different segments to unite around one monitor interface standard. Content remain in the loss-less digital domain from creation to consumption. Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length: 9.84 Ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number DV10-03
Product Name 3m DVI-D M/M Single Link Digital Video Cable (9.84ft)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details