SFCable.com 30ft HDMI to DVI-D Single Cable Gold Plated HDMID-09MM

Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 30ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.
Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 30ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Suppliers

Company
Product
Description
Supplier Links
30ft HDMI to DVI-D Single Cable Gold Plated - HDMID-09MM - SFCable.com
Hayward, CA, USA
30ft HDMI to DVI-D Single Cable Gold Plated
HDMID-09MM
30ft HDMI to DVI-D Single Cable Gold Plated HDMID-09MM
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 30ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 30ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMID-09MM
Product Name 30ft HDMI to DVI-D Single Cable Gold Plated
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details