SFCable.com Linkskey 6ft Monitor Y Cable for DVI-I to DVI-D/VGA C-DVY-06

Description
Linkskey C-DVY-06 is an accessory cable for Linkskey DVI kvm switches. Linkskey C-DVY-06 replaces your monitor cables and it allows you to send DVI (digital) signal and VGA (analog) signal from a single connection.The Linkskey C-DVY-06 is designed for monitor with separated DVI and VGA connectors and kvm users with a mixing of one DVI video system and one VGA video system. Use Linkskey C-DVY-06 to combine the two connectors from the monitor and connect to the kvm switch console port.
Description
Linkskey C-DVY-06 is an accessory cable for Linkskey DVI kvm switches. Linkskey C-DVY-06 replaces your monitor cables and it allows you to send DVI (digital) signal and VGA (analog) signal from a single connection.The Linkskey C-DVY-06 is designed for monitor with separated DVI and VGA connectors and kvm users with a mixing of one DVI video system and one VGA video system. Use Linkskey C-DVY-06 to combine the two connectors from the monitor and connect to the kvm switch console port.

Suppliers

Company
Product
Description
Supplier Links
Linkskey 6ft Monitor Y Cable for DVI-I to DVI-D/VGA - C-DVY-06 - SFCable.com
Hayward, CA, USA
Linkskey 6ft Monitor Y Cable for DVI-I to DVI-D/VGA
C-DVY-06
Linkskey 6ft Monitor Y Cable for DVI-I to DVI-D/VGA C-DVY-06
Linkskey C-DVY-06 is an accessory cable for Linkskey DVI kvm switches. Linkskey C-DVY-06 replaces your monitor cables and it allows you to send DVI (digital) signal and VGA (analog) signal from a single connection.The Linkskey C-DVY-06 is designed for monitor with separated DVI and VGA connectors and kvm users with a mixing of one DVI video system and one VGA video system. Use Linkskey C-DVY-06 to combine the two connectors from the monitor and connect to the kvm switch console port.

Linkskey C-DVY-06 is an accessory cable for Linkskey DVI kvm switches. Linkskey C-DVY-06 replaces your monitor cables and it allows you to send DVI (digital) signal and VGA (analog) signal from a single connection.The Linkskey C-DVY-06 is designed for monitor with separated DVI and VGA connectors and kvm users with a mixing of one DVI video system and one VGA video system. Use Linkskey C-DVY-06 to combine the two connectors from the monitor and connect to the kvm switch console port.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number C-DVY-06
Product Name Linkskey 6ft Monitor Y Cable for DVI-I to DVI-D/VGA
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details