SFCable.com 3ft HDMI to DVI-D Digital Video Cable HDMID-01MM

Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 3ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.
Description
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 3ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Suppliers

Company
Product
Description
Supplier Links
3ft HDMI to DVI-D Digital Video Cable - HDMID-01MM - SFCable.com
Hayward, CA, USA
3ft HDMI to DVI-D Digital Video Cable
HDMID-01MM
3ft HDMI to DVI-D Digital Video Cable HDMID-01MM
Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 3ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Ideal for connecting any home theater devices, DVI digital flat panel such as DVD, HDTV, projector, switch or splitter and other HDMI to DVI peripherals. Connects HDMI devices to DVI devices. 100% Compatible with all HDMI and DVI-capable components. Shielded to prevent unwanted EMI/RFI interference and support maximum speed. Gold plated plugs. Plug protection cap. Resolution up to 1080p. Length: 3ft. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMID-01MM
Product Name 3ft HDMI to DVI-D Digital Video Cable
Application Networking; Video
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-10-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-3340/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details