Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 50 60 70 85
Product Name Notes
145 W (WITH INNO4)
220 W (WITH INNO4)
BRICK DC-DC I/P:9-36VDC O/P:12V/
BRICK DC-DC I/P:9-36VDC O/P:3.3V
DC DC CONVERT
DC DC CONVERTER 10V 300W
DC DC CONVERTER 10V 380W
DC DC CONVERTER 10V 400W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 101W
DC DC CONVERTER 12V 120W
DC DC CONVERTER 12V 144W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 192W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 318W
DC DC CONVERTER 12V 350W
DC DC CONVERTER 12V 384W
DC DC CONVERTER 12V 396W
DC DC CONVERTER 12V 504W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 60W
DC DC CONVERTER 12V 702W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 120W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 203W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 398W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 60W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 151W
DC DC CONVERTER 24V 199W
DC DC CONVERTER 24V 252W
DC DC CONVERTER 24V 300W
DC DC CONVERTER 24V 348W
DC DC CONVERTER 24V 350W
DC DC CONVERTER 24V 396W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 60W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 25V
DC DC CONVERTER 28V 151W
DC DC CONVERTER 28V 252W
DC DC CONVERTER 28V 300W
DC DC CONVERTER 28V 350W
DC DC CONVERTER 28V 392W
DC DC CONVERTER 28V 60W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 149W
DC DC CONVERTER 3.3V 165W
DC DC CONVERTER 3.3V 231W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 59W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 3.3V
DC DC CONVERTER 32V 253W
DC DC CONVERTER 32V 301W
DC DC CONVERTER 32V 400W
DC DC CONVERTER 48V 101W
DC DC CONVERTER 48V 154W
DC DC CONVERTER 48V 254W
DC DC CONVERTER 48V 300W
DC DC CONVERTER 48V 350W
DC DC CONVERTER 48V 403W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 60W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 50V 300W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 120W
DC DC CONVERTER 5V 140W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 2.5V 75W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 3.3V 75W
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 350W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 60W
DC DC CONVERTER 5V 750MW
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 80W
DC DC CONVERTER 5V
DC-DC, PCB MOUNT, QUARTER BRICK,
HIGH INPUT BRICK DC-DC I/P:180-4
IC OFFLINE SWITCH FLYBACK MINSOP
INTEGRATED CIRCUIT
INTERMEDIATE BUS CONVERTER (IBC)
ISOLATED DC/DC CONVERTERS 120W 3
RAILWAY BRICK DC-DC I/P: 43-160V
RAILWAY BRICK DC-DC I/P:43-160VD
RAILWAY BRICK DC-DC I/P:66-160VD

<< Prev Next >>