Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 3623 DCM 1/.5 N 24V 320W TH | |
| 3623 DCM 1/.5 N 5V 180W TH | |
| 3623 DCM 1/1 28V 320W TH | |
| 3623 DCM 1/1 48V 320W TH | |
| 3623 DCM 1/1 M 36V 320W TH | |
| 4623 DCM 300VI 12V 400W | |
| 4623 DCM 6/.5 S 12V 400W TH | |
| 4623 DCM 6/.5 S 12V500W TH | |
| 4623 DCM 6/.5 T 15V 500W TH | |
| 4623 DCM 6/1 K 24V 600W TH | |
| 4623 DCM 6/1 K 28V 500W TH | |
| 4623 DCM6/.5 S 5V 250W TH | |
| 90A DC/DC CONVERT 0.5-2.1V | |
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 24V 10W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 3.3V 10W | |
| AC/DC CONVERTER 3.3V 8.25W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 15W | |
| CONV MOC ATCA INPUT | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5.5W | |
| DC DC CONVERTER +/-12V 500MW | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 4W | |
| DC DC CONVERTER +/-15V 500MW | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER 0.59-5.5V 17W | |
| DC DC CONVERTER 0.6-3.3V 10W | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-3.63V 22W | |
| DC DC CONVERTER 0.69-5V 60W | |
| DC DC CONVERTER 0.8-1.8V | |
| DC DC CONVERTER 12.2V 750W | |
| DC DC CONVERTER 12V -12V 1W | |
| DC DC CONVERTER 12V 101W | |
| DC DC CONVERTER 12V 102W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 160W | |
| DC DC CONVERTER 12V 168W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 252W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 320W | |
| DC DC CONVERTER 12V 375W | |
| DC DC CONVERTER 12V 396W | |
| DC DC CONVERTER 12V 400.8W | |
| DC DC CONVERTER 12V 400W | |
| DC DC CONVERTER 12V 420W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 60W | |
| DC DC CONVERTER 12V 696W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 80W | |
| DC DC CONVERTER 13.8V 500.9W | |
| DC DC CONVERTER 13.8V 600.3W | |
| DC DC CONVERTER 150W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 101W | |
| DC DC CONVERTER 15V 120W | |
| DC DC CONVERTER 15V 160W | |
| DC DC CONVERTER 15V 201W | |
| DC DC CONVERTER 15V 240W | |
| DC DC CONVERTER 15V 248W | |
| DC DC CONVERTER 15V 320W | |
| DC DC CONVERTER 15V 321W | |
| DC DC CONVERTER 15V 375W | |
| DC DC CONVERTER 15V 500W | |
| DC DC CONVERTER 15V 51W | |
| DC DC CONVERTER 15V 60W | |
| DC DC CONVERTER 15V 81W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 101W | |
| DC DC CONVERTER 24V 120W | |
| DC DC CONVERTER 24V 160W | |
| DC DC CONVERTER 24V 240W | |
| DC DC CONVERTER 24V 252W | |
| DC DC CONVERTER 24V 320.2W | |
| DC DC CONVERTER 24V 320W | |
| DC DC CONVERTER 24V 321.6W | |
| DC DC CONVERTER 24V 375W | |
| DC DC CONVERTER 24V 500.2W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 60W | |
| DC DC CONVERTER 24V 696W | |
| DC DC CONVERTER 24V 82W | |
| DC DC CONVERTER 28V 1.3 KW | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 101W | |
| DC DC CONVERTER 28V 120W | |
| DC DC CONVERTER 28V 160W | |
| DC DC CONVERTER 28V 162W | |
| DC DC CONVERTER 28V 240W | |
| DC DC CONVERTER 28V 241W | |
| DC DC CONVERTER 28V 252W | |
| DC DC CONVERTER 28V 320W | |
| DC DC CONVERTER 28V 375W | |
| DC DC CONVERTER 28V 500.1W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 60W | |
| DC DC CONVERTER 28V 700W | |
| DC DC CONVERTER 28V 81W | |
| DC DC CONVERTER 3.33V 10W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 110W | |
| DC DC CONVERTER 3.3V 120.1W | |
| DC DC CONVERTER 3.3V 120W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 165W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 35W | |
| DC DC CONVERTER 3.3V 40W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 80W | |
| DC DC CONVERTER 320W | |
| DC DC CONVERTER 36-75V 400W | |
| DC DC CONVERTER 36V 320.4W | |
| DC DC CONVERTER 36V 320W | |
| DC DC CONVERTER 36V 702W | |
| DC DC CONVERTER 375W | |
| DC DC CONVERTER 48V -5V 300W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 120W | |
| DC DC CONVERTER 48V 160W | |
| DC DC CONVERTER 48V 240W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 320.2W | |
| DC DC CONVERTER 48V 320W | |
| DC DC CONVERTER 48V 500W | |
| DC DC CONVERTER 48V 504W | |
| DC DC CONVERTER 48V 60W | |
| DC DC CONVERTER 48V 696W | |
| DC DC CONVERTER 48V 82W | |
| DC DC CONVERTER 500W | |
| DC DC CONVERTER 5V +/-12V 20W | |
| DC DC CONVERTER 5V +/-12V 25W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 120W | |
| DC DC CONVERTER 5V 140W | |
| DC DC CONVERTER 5V 160W | |
| DC DC CONVERTER 5V 175W | |
| DC DC CONVERTER 5V 180W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 250W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 80W | |
| DC DC CONVERTER 7.5V 248W | |
| DC DC CONVERTER 9V 0.5A | |
| DC DC CONVERTER | |
| DC/DC CONVERTER 12V INPUT, 5V OU | |
| DC/DC CONVERTER 3W | |
| DC/DC CONVERTER | |
| DCM 12V 375W | |
| DCM 15V 160W | |
| DCM 24V 375W | |
| DCM 28V 375W | |
| DCM 28V 500W | |
| DCM 3.3V 110W | |
| DCM 3.3V 120W | |
| DCM 3.3V 80W | |
| DCM 48V 375W NO DROOP AG VR | |
| DCM 48V 375W | |
| DCM 5V 190W | |
| DCM3623E50T26A6T00 CUSTOMER DE | |
| DCM3623T50T17A6T00 CUSTOMER DE | |
| DCM3623T75X1780T70 CUSTOMER DE | |
| DUAL SWITCHING CONTROLLER | |
| FOUR PHASE BUCK CONTROLLER | |
| IC OFFLINE SWITCH DSO12 | |
| INDUSTRIAL ISOLATED DC-DC BUCK C | |
| ISOLATED MODULE DC DC CONVERTER | |
| MINIATURE, 1W ISOLATED UNREGULAT | |
| Power Supplies - External/Internal (Off-Board) - DC DC Converters | |
| PWR SUPP, BATT & COND | |
| SWITCHING CONTROLLER | |
| VDCM 3414 28V 28V/320W M LA | |
| VDCM 3414 28V 48V/320W M SA | |
| VDCM 3414 48V 12V/320W C SA | |
| VDCM 3714 270V 24V/500W C SA |
| << Prev | Next >> |