Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1W DC/DC Converter | |
| DC DC CNVRTR +/-7V 993.6MW | |
| DC DC CONVERTER +/-12V 1.2W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 984MW | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 990MW | |
| DC DC CONVERTER +/-18V 1W | |
| DC DC CONVERTER +/-18V 2W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-7.2V 1W | |
| DC DC CONVERTER +/-7.2V 2W | |
| DC DC CONVERTER +/-7.2V 994MW | |
| DC DC CONVERTER +/-7V 2W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 20W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 550MW | |
| DC DC CONVERTER 12V 1.2W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 996MW | |
| DC DC CONVERTER 15V 15V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 999MW | |
| DC DC CONVERTER 18V 1W | |
| DC DC CONVERTER 18V 2W | |
| DC DC CONVERTER 18V 999MW | |
| DC DC CONVERTER 24V 1.2W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 202W | |
| DC DC CONVERTER 24V 20W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 2X12V 1.2W | |
| DC DC CONVERTER 2X12V 2W | |
| DC DC CONVERTER 2X15V 1W | |
| DC DC CONVERTER 2X15V 990MW | |
| DC DC CONVERTER 2X18V 1W | |
| DC DC CONVERTER 2X18V 2W | |
| DC DC CONVERTER 2X24V 1.2W | |
| DC DC CONVERTER 2X24V 2W | |
| DC DC CONVERTER 2X3.3V 1W | |
| DC DC CONVERTER 2X3.3V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 2X7.2V 1W | |
| DC DC CONVERTER 2X7.2V 994MW | |
| DC DC CONVERTER 2X9V 1W | |
| DC DC CONVERTER 2X9V 2W | |
| DC DC CONVERTER 3.3V 1.3W | |
| DC DC CONVERTER 3.3V 17W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 7.2V 1W | |
| DC DC CONVERTER 7.2V 2W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 20W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 999MW | |
| DC DC CONVERTER |
| << Prev | Next >> |