Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.1A, 113KHZ SWITCHING FREQ-MAX | |
| 1000V FIXED FREQUENCY OFF-LINE R | |
| 1W AC-DC POWER SUPPLY 85-305VAC | |
| 1W AC-DC POWER SUPPLY WITH ZERO | |
| 700V INTEGRATED POWER SWITCH FOR | |
| 900V FIXED FREQUENCY OFF-LINE RE | |
| 900V, FIXED-FREQUENCY, EMI-OPTIM | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 30W | |
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 15V 15W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 30W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 24V 5W | |
| AC/DC CONVERTER 3.3V 15W | |
| AC/DC CONVERTER 3.3V 5W | |
| AC/DC CONVERTER 385V 1540W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 3W | |
| AC/DC CONVERTER 5V 5W | |
| ACDC PSR Switcher SO-8 T&R 4K | |
| BUCK PWM CONTROLLER | |
| DC DC CNVRTR +/-3000V 1.5W | |
| DC DC CONVERT TH +-15 | |
| DC DC CONVERTER +/-100V 10W | |
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 8W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 8W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-250V 10W | |
| DC DC CONVERTER +/-500V 10W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 8W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER -1000V 30W | |
| DC DC CONVERTER -1200--200V 0.72 | |
| DC DC CONVERTER -1250--200V 0.62 | |
| DC DC CONVERTER -3.3 TO -30V 75W | |
| DC DC CONVERTER -5000V 30W | |
| DC DC CONVERTER -6000V 30W | |
| DC DC CONVERTER -600V 30W | |
| DC DC CONVERTER 0-60V | |
| DC DC CONVERTER 0.45-5.5V 33W | |
| DC DC CONVERTER 0.6-2V | |
| DC DC CONVERTER 0.6-3.63V 11W | |
| DC DC CONVERTER 0.6-3.63V 22W | |
| DC DC CONVERTER 0.6-3.63V | |
| DC DC CONVERTER 0.6-5.5V 33W | |
| DC DC CONVERTER 0.6-5.5V 66W | |
| DC DC CONVERTER 0.6-5.5V | |
| DC DC CONVERTER 0.7-5.5V 110W | |
| DC DC CONVERTER 0.7-5.5V 150W | |
| DC DC CONVERTER 0.7-5.5V 17W | |
| DC DC CONVERTER 0.7-5.5V 25W | |
| DC DC CONVERTER 0.7-5.5V 66W | |
| DC DC CONVERTER 0.7-5.5V | |
| DC DC CONVERTER 0.75-3.63V 26W | |
| DC DC CONVERTER 0.75V | |
| DC DC CONVERTER 0.7V | |
| DC DC CONVERTER 0.8-5.5V 35W | |
| DC DC CONVERTER 0.8-5.5V | |
| DC DC CONVERTER 0.8-5V 80W | |
| DC DC CONVERTER 0.8V | |
| DC DC CONVERTER 0.9V | |
| DC DC CONVERTER 1.05V | |
| DC DC CONVERTER 1.1V | |
| DC DC CONVERTER 1.235-5.5V | |
| DC DC CONVERTER 1.2V | |
| DC DC CONVERTER 1.8V 72W | |
| DC DC CONVERTER 1.8V | |
| DC DC CONVERTER 1000V 10W | |
| DC DC CONVERTER 1000V 30W | |
| DC DC CONVERTER 12V 1.008KW | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 101W | |
| DC DC CONVERTER 12V 102W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 144W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 156W | |
| DC DC CONVERTER 12V 180W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 204W | |
| DC DC CONVERTER 12V 216W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 360W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 744MW | |
| DC DC CONVERTER 12V 76W | |
| DC DC CONVERTER 12V 85W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 1500V 1W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 105W | |
| DC DC CONVERTER 15V 120W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 203W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 85W | |
| DC DC CONVERTER 15V 8W | |
| DC DC CONVERTER 1V | |
| DC DC CONVERTER 2.5V | |
| DC DC CONVERTER 2.64V | |
| DC DC CONVERTER 200-1200V 0.72W | |
| DC DC CONVERTER 200-1250V 0.625W | |
| DC DC CONVERTER 200-1250V 1.25W | |
| DC DC CONVERTER 200-1500V 0.75W | |
| DC DC CONVERTER 2000V 10W | |
| DC DC CONVERTER 200V 10W | |
| DC DC CONVERTER 24V 1.008KW | |
| DC DC CONVERTER 24V 101W | |
| DC DC CONVERTER 24V 120W | |
| DC DC CONVERTER 24V 144W | |
| DC DC CONVERTER 24V 156W | |
| DC DC CONVERTER 24V 180W | |
| DC DC CONVERTER 24V 204W | |
| DC DC CONVERTER 24V 216W | |
| DC DC CONVERTER 24V 240W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 77W | |
| DC DC CONVERTER 24V 85W | |
| DC DC CONVERTER 2500V 1W | |
| DC DC CONVERTER 28V 1.008KW | |
| DC DC CONVERTER 28V 101W | |
| DC DC CONVERTER 28V 120W | |
| DC DC CONVERTER 28V 448W | |
| DC DC CONVERTER 28V 450W | |
| DC DC CONVERTER 28V 700W | |
| DC DC CONVERTER 28V 85W | |
| DC DC CONVERTER 3.3-15V 250W | |
| DC DC CONVERTER 3.3-16.5V 100W | |
| DC DC CONVERTER 3.3-24V 250W | |
| DC DC CONVERTER 3.3-24V 500W | |
| DC DC CONVERTER 3.3-40V 250W | |
| DC DC CONVERTER 3.3V 1.7W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 165W | |
| DC DC CONVERTER 3.3V 231W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V | |
| DC DC CONVERTER 3000V 10W | |
| DC DC CONVERTER 300V 1.5W | |
| DC DC CONVERTER 4000V 10W | |
| DC DC CONVERTER 4000V 1W | |
| DC DC CONVERTER 48V 1.008KW | |
| DC DC CONVERTER 48V 101W | |
| DC DC CONVERTER 48V 120W | |
| DC DC CONVERTER 48V 144W | |
| DC DC CONVERTER 48V 178W | |
| DC DC CONVERTER 48V 182W | |
| DC DC CONVERTER 48V 202W | |
| DC DC CONVERTER 48V 77W | |
| DC DC CONVERTER 5-28V 300W | |
| DC DC CONVERTER 5-30V 100W | |
| DC DC CONVERTER 5000V 1.5W | |
| DC DC CONVERTER 5000V 10W | |
| DC DC CONVERTER 5000V 30W | |
| DC DC CONVERTER 500V 10W | |
| DC DC CONVERTER 53V 1.007KW | |
| DC DC CONVERTER 54V 10A | |
| DC DC CONVERTER 54V 550W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 120W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 220W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3.3V 60W | |
| DC DC CONVERTER 5V 33W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 5V 85W | |
| DC DC CONVERTER 5V 8W | |
| DC DC CONVERTER 6000V 1.5W | |
| DC DC CONVERTER 6000V 10W | |
| DC DC CONVERTER 6000V 1W | |
| DC DC CONVERTER 600MV | |
| DC DC CONVERTER 600V 1.5W | |
| DC DC CONVERTER 600V 30W | |
| DC DC CONVERTER 9-15V 300W | |
| DC DC CONVERTER 9-15V 500W | |
| DC DC CONVERTER 9-15V 650W | |
| DC DC CONVERTER 9-15V 750W | |
| DC DC CONVERTER 9.5-13.75V 300W | |
| DC DC CONVERTER 9.5-13.75V 450W | |
| DC DC CONVERTER 9.5-13.75V 480W | |
| DC DC CONVERTER 9.5-13.75V 600W | |
| DC DC CONVERTER 9.6-48V 300W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER CHEAP PRICE | |
| DC DC CONVERTER,3.3VDC | |
| DC DC CONVERTER | |
| DC-DC ISOLATED 0.75 W 11.4~12.6V | |
| DC-DC ISOLATED 1 W 11.4~12.6V | |
| DC-DC ISOLATED 1 W 14.25-15.75V | |
| DC-DC ISOLATED 1 W 14.25~15.75V | |
| DC-DC ISOLATED 1 W 4.75~5.25V | |
| FIXED FREQUENCY FLYBACK CONTROLL | |
| FIXED-FREQUENCY FLYBACK CONTROLL | |
| FIXED-FREQUENCY FLYBACK REGULATO | |
| FIXED-FREQUENCY, EMI OPTIMIZED F | |
| FIXED-FREQUENCY, EMI-OPTIMIZED F | |
| FLYBACK CONTROLLER WITH INTEGRAT | |
| FLYBACK REGULATOR | |
| FULL-FEATURED FLYBACK REGULATOR | |
| HV DC-DC 30W 1500V | |
| HV DC-DC 30W 2000V | |
| IC OFFLINE SW HALF-BRDG 16SOIC | |
| IC OFFLINE SWITCH FLYBACK 8DSO | |
| IC OFFLINE SWITCH MULT TOP 7DIP | |
| IC OFFLINE SWITCH | |
| IC PWM CONTROLLER | |
| ISOLATED MODULE DC DC CONVERTER1 | |
| ISOLATED MODULE DC DC CONVERTER2 | |
| ISOLATED MODULE DC DC CONVERTER | |
| PEAK CURRENT CONTROL FLYBACK CON | |
| PROGRAMMABLE +200VDC 150MA, VOLT | |
| PROGRAMMABLE +350VDC 85.7MA, VOL | |
| PROGRAMMABLE +3KVDC 10MA, VOLTAG | |
| PROGRAMMABLE +4KVDC 7.5MA, VOLTA | |
| QUASI-RESONANT FLYBACK CONTROLLE | |
| RESONANT HALF-BRIDGE CONTROLLER | |
| SWITCHING CONTROLLER, CURRENT/VO | |
| SWITCHING CONTROLLER, VOLTAGE-MO | |
| SWITCHING REGULATOR | |
| T 48/36/60 12V/60A | |
| TDK MPOL POWER MODULE, 5VIN TO 3 | |
| VARIABLE OFF TIME CONTROLLER |
| << Prev | Next >> |