Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 80 85
Product Name Notes
AC/DC CONVERTER 3.3V 33W
AC/DC CONVERTER 3.3V 40W
AC/DC CONVERTER 3.3V 5W
AC/DC CONVERTER 48V 20W
AC/DC CONVERTER 5V 5W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 5.5W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 5.7W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-24V 20W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 7.5W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER 1.8V 11W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 5.6W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 7.5W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 24W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 7.5W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 2.5V 15W
DC DC CONVERTER 2.5V 7.5W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 18W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 3.3V 8.3W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 7.5W
DC DC CONVERTER 5V 8W
LOW POWER DC-DC I/P:18-36VDC O/P
LOW POWER DC-DC I/P:36-72VDC O/P
LOW POWER DC-DC I/P:4.7-6.0VDC O
LOW POWER DC-DC I/P:4.7-9VDC O/P
LOW POWER DC-DC I/P:9-18VDC O/P:
RAILWAY LOW POWER DC-DC I/P:43-1

<< Prev Next >>