Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 79 80 81 82 83 84 85
Product Name Notes
0.4A/0.7A INDUCTOR BUILT-IN STEP
0.5A INDUCTOR BUILT-IN STEP-DOWN
1.0A INDUCTOR BUILT-IN STEP-DOWN
5W AC-DC POWER SUPPLY
5W AC-DC PWR SUPPLY UL/TUV/CE
AC/DC CONVERTER 15V 15W
AC/DC DIGITAL PLATFORM
CONTROLLER
DC DC CONVERTER +/-12V 24V 1.6W
DC DC CONVERTER +/-12V 24V 11W
DC DC CONVERTER +/-12V 24V 16W
DC DC CONVERTER +/-12V 24V 25W
DC DC CONVERTER +/-12V 24V 3.1W
DC DC CONVERTER +/-12V 24V 6W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 26W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER -1.2 TO -6V
DC DC CONVERTER -3.3V
DC DC CONVERTER 0.5-2.75V
DC DC CONVERTER 0.5-3.65V
DC DC CONVERTER 0.5-5.5V
DC DC CONVERTER 0.54-3.6V 43W
DC DC CONVERTER 0.59-5.1V
DC DC CONVERTER 0.6-1.98V 119W
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-3.6V 36W
DC DC CONVERTER 0.6-3.6V 61W
DC DC CONVERTER 0.75-3.63V 36W
DC DC CONVERTER 0.75-3.63V
DC DC CONVERTER 0.7525-3.63V 18W
DC DC CONVERTER 0.7525-3.63V 22W
DC DC CONVERTER 0.7525-3.63V 36W
DC DC CONVERTER 0.7525-3.63V 58W
DC DC CONVERTER 0.7525-5.5V 28W
DC DC CONVERTER 0.7525-5.5V 55W
DC DC CONVERTER 0.7525-5.5V 88W
DC DC CONVERTER 0.8-5.5V 138W
DC DC CONVERTER 0.8V
DC DC CONVERTER 1-15V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 11W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 16W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V 11W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15W
DC DC CONVERTER 1V 0.5A
DC DC CONVERTER 1V
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.8V
DC DC CONVERTER 25W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3V 1A
DC DC CONVERTER 3V 500MA
DC DC CONVERTER 3V
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER
DIGITAL CHARGER/ADAPTER
HISAT-COT CONTROL 1.5A INDUCTOR
IFX PRIMARION CNTRLLER PG-VQFN-4
IFX PRIMARION CNTRLLER PG-VQFN-5
IR CONTROLLER PG-VQFN-56
PWM CURRENT-MODE CONTROLLER

<< Prev