CHS3002415-L2 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
CHS3002415-L2
Description
DC DC CONVERTER 15V 203W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 15V 203W
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
CHS3002415-L2 |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
10 to 1300 watts
Output Frequency
0.0030 to 0.0500 MHz
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details