CHS4004828-B -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
CHS4004828-B
Description
DC DC CONVERTER 28V 392W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 28V 392W
Suppliers
Power Supplies - Board Mount - DC DC Converters
CHS4004828-B
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
CHS4004828-B |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details