Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 30W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 3.3V 13W | |
| DC DC CONVERTER 3.4V 10W | |
| DC DC CONVERTER 3.4V 15W | |
| DC DC CONVERTER 3.4V 20W | |
| DC DC CONVERTER 3.4V 30W | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5.1V 30W | |
| DC DC CONVERTER 5.1V 31W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 9V 3W |
| << Prev | Next >> |