Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| C 18/36/24 48V/ 8.33A | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 400W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 300W | |
| DC DC CONVERTER 24V 400W | |
| DC DC CONVERTER 24V 500W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 250W | |
| DC DC CONVERTER 28V 300W | |
| DC DC CONVERTER 28V 400W | |
| DC DC CONVERTER 28V 500W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 150W | |
| DC DC CONVERTER 3.3V 264W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 300W | |
| DC DC CONVERTER 36V 400W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 250W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 400W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 6.5V 400W | |
| DC DC CONVERTER 8V 200W | |
| DC DC CONVERTER 8V 300W | |
| E 18/36/24 24V/ 10.4167A |
| << Prev | Next >> |